Voltage Comparator 8-TO-99 -55 to 125
Comparator, 1 Func, 3000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
Comparator, 1 Func, 3000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
Voltage Comparator, 1-Ch, 2.5-36V, 50mA, TO-99, BIPOLAR Product overview: LM111H/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 50mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111H/NOPB can be used for catalog matching and distributor lookup.
IC COMPARATOR VOLT TO-99-8
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
COMPARATOR, 1, 200NS, TO-99; COMPARATOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators Vtg Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM111H/NOPB | LM111H/NOPB | 692-LM111H/NOPB | LM111H/NOPB | LM111H/NOPB | 26AJ7117 | LM111H/NOPB |
| Product Name | LM111-N Voltage Comparator | 36V 50mA Linear Comparator IC | Linear - Comparators | Comparators | Comparator, 1, 200Ns, To-99; Comparator; Msl Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | |||||
| VOS | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain |