The LM10500SQ-1.0/NOPB is a 5A step-down Energy Management Unit (EMU) with PowerWise™ Adaptive Voltage Scaling, designed for precise, real-time voltage adjustment to reduce system power consumption. It operates from a 3.0V to 18.0V input and provides an output voltage range of 0.8V to 5.0V, with an AVS feedback range of 0.6V to 1.0V. The device features a switch frequency range of 300kHz to 1.5MHz and is housed in a 28-pin WQFN package measuring 5mm x 5mm x 0.8mm with a 0.5mm pitch and an exposed thermal pad. It includes internal soft-start, power good output, undervoltage lockout, overvoltage protection, cycle-by-cycle current limiting, and thermal shutdown. The part is qualified for operation from -40°C to 85°C and is RoHS compliant with a Level-2A-260C-4 MSL rating.
5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling 28-WQFN -40 to 85
Switching Voltage Regulators 5A SD Energy Mgmt Unit Product overview: LM10500SQ-1.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LM10500SQ-1.0/NO
Energy Management Unit (EMU) PMIC 28-WQFN (5x5)
Switching Voltage Regulators 5A SD Energy Mgmt Unit
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM10500SQ-1.0/NOPB | 761-LM10500SQ-1.0/NOPB | LM10500SQ-1.0/NOPB-ND | LM10500SQ-1.0/NOPB |
| Product Name | LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling | 5A Voltage Regulator IC | Power Management - Specialized | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Package Type | Other; WQFN | Other; 28-WFQFN Exposed Pad | ||
| IOUT | 5 amps | 5 amps | ||
| VIN | 3 to 18 volts | 18 volts |