Manufacturer: Texas Instruments
Win Source Part Number: 070994-LM1036N/NOPB
Packaging: Tube/Rail
Specifications: 75dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Purpose: Audio Tone Processor
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 2 Channel 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 070994-LM1036N/NOPB | LM1036N/NOPB |
| Product Name | Audio Special Purpose - LM1036N/NOPB | Audio Special Purpose |
| Supply Voltage (VS) | 9 to 16 volts | 9 to 16 volts |