Manufacturer: Texas Instruments
Win Source Part Number: 80917-LM1036MX
Packaging: Reel - TR
Specifications: 75dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Audio Tone Processor
Supply Voltage - Operating: 9 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 80917-LM1036MX |
| Product Name | Audio Special Purpose - LM1036MX |
| Supply Voltage (VS) | 9 to 16 volts |