The LF398-N is a monolithic sample-and-hold circuit designed by Texas Instruments, utilizing BI-FET technology to achieve high DC accuracy and fast signal acquisition. It operates with a typical DC gain accuracy of 0.002% and an acquisition time as low as 6 µs to 0.01%. The device features a low input offset voltage and a high input impedance of 10^10 Oc, making it suitable for high-source impedances without compromising accuracy. The LF398-N supports a wide supply voltage range from ±5 V to ±18 V and is compatible with TTL, PMOS, and CMOS logic levels. It exhibits low droop rates of 5 mV/min with a 1 µF hold capacitor and ensures minimal feedthrough during hold mode. The device is available in multiple package options, including PDIP and SOIC, and is suitable for applications such as ramp generators, integrators, and synchronous correlators.
Monolithic Sample and Hold Circuit 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002490-LF398M/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Sample & Hold Amp, 1CH, 1MHz, 15V, SOIC Product overview: LF398M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398M/NOPB can be used for catalog matching and distributor lookup.
Sample and Hold Amplifier 1 Circuit 14-SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Sample and Hold Amplifier 1 Circuit 14-SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
SAMPLE & HOLD AMPLIFIER 1MHZ 20 US, SOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Sample & Hold Amplifiers MONOLITHIC SAMPLE & HOLD CIRCUIT
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LF398M/NOPB | 002490-LF398M/NOPB | 687-LF398M/NOPB | LF398M/NOPB-ND | LF398M/NOPB | LF398M/NOPB | LF398M/NOPB | 29AH6086 | LF398M/NOPB |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398M/NOPB | 1MHz 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amplifier 1Mhz 20 Us, Soic; Msl Texas Instruments | Sample & Hold Amplifiers |
| Device Type | Sample and Hold Amplifiers | Sample and Hold Amplifiers | |||||||
| Package Type | PDIP,SOIC,TO-99 | SOIC; 14-SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 5 to 18 volts | 15 volts | 10 volts | ||||||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts |