Monolithic Sample and Hold Circuit 8-PDIP 0 to 70
Sample and Hold Amplifier 1 Circuit 8-PDIP
IC SAMPL/HOLD 1 CIRCUIT 8DIP
Sample and Hold Amplifier 1 Circuit 8-PDIP
Sample and Hold Amplifier 1 Circuit 8-PDIP
IC SAMPL/HOLD 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF398AN | LF398AN-ND | LF398AN | LF398AN | LF398AN |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | ||||
| Package Type | PDIP,SOIC,TO-99 | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage (VS) | 36 volts |