Sample and Hold Amplifier 1 Circuit Diesale
Manufacturer: Texas Instruments
Win Source Part Number: 778490-LF398 MDC
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 1
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Dual Supply Voltage (±): ±5 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC SAMPL/HOLD 1 CIRCUIT DIESALE Product overview: LF398 MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398 MDC can be used for catalog matching and distributor lookup.
Sample and Hold Amplifier 1 Circuit Diesale
IC SAMPL/HOLD 1 CIRCUIT DIESALE
IC SAMPL/HOLD 1 CIRCUIT DIESALE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF398MDC-ND | 778490-LF398 MDC | 687-LF398 MDC | LF398 MDC | LF398 MDC | LF398 MDC |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398 MDC | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Die | Tube | Die | Surface Mount | ||
| VOS | 1 millivolts | 1 millivolts |