JFET Input Operational Amplifiers 8-TO-99 0 to 70
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
Manufacturer: Texas Instruments
Win Source Part Number: 002484-LF356H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
LF356-MIL JFET Input Operational Amplifiers
LF356-MIL JFET Input Operational Amplifiers
Operational Amplifiers - Op Amps JFET Input Operational Amplifiers 8-TO-99 0 to 70
J-FET Amplifier 1 Circuit TO-99-8
J-FET Amplifier 1 Circuit No TO-99-8
J-FET Amplifier 1 Circuit TO-99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LF356H | LF356H | LF356H | 002484-LF356H | LF356H | LF356H | 296-41154-ND | LF356H | LF356H | LF356H |
Product Name | LF356 JFET Input Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356H | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | |
Supply Voltage (VS) | 10 to 36 volts | 30 volts | 10 to 36 volts | |||||||
VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
Quiescent Current (IQ) | 5000 microamps | |||||||||
CMRR | 80 dB | |||||||||
GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |