Monolithic Sample and Hold Circuit 14-SOIC -25 to 85
Monolithic Sample and Hold Circuit (10-µs acquisition, 3-mV offset) 14-SOIC -25 to 85 Product overview: LF298MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF298MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 070883-LF298MX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Sample and Hold Amplifier 1 Circuit 14-SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 14-SOIC -25 to 85
Sample and Hold Amplifier 1 Circuit 14-SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF298MX/NOPB | 687-LF298MX/NOPB | 070883-LF298MX/NOPB | 296-LF298MX/NOPBTR-ND | LF298MX/NOPB | LF298MX/NOPB | LF298MX/NOPB | LF298MX/NOPB | LF298MX/NOPB |
| Product Name | LF298 Monolithic Sample and Hold Circuit | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF298MX/NOPB | Instrumentation, Op Amps, Buffer Amps | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | SOIC,TO-99 | Tape and Reel | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 15 volts | 5 to 18 volts | 10 volts | 10 volts | |||||
| Operating Temperature | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |