Monolithic Sample and Hold Circuit 8-TO-99 -25 to 85
Sample and Hold Amplifier 1 Circuit TO-99-8
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample and Hold 1-CH 20us 8-Pin TO-99 Box Product overview: LF298H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF298H can be used for catalog matching and distributor lookup.
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar
Sample and Hold IC TO-99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 8-TO-99 0 to 0
| Texas Instruments | DigiKey | ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF298H | LF298H-ND | LF298H | 687-LF298H | LF298H | LF298H | LF298H | LF298H | LF298H |
| Product Name | LF298 Monolithic Sample and Hold Circuit | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amplifiers | |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | SOIC,TO-99 | TO-99-8 Metal Can | Through Hole | Bulk | TO-CAN-8 | TO-99-8 Metal Can | TO-99-8 Metal Can | Through Hole | |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | |||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |||||
| Supply Voltage (VS) | 10 volts | 15 volts | 10 volts |