Monolithic Sample and Hold Circuit 8-TO-99 -25 to 85
Sample and Hold 1-CH 20us 8-Pin TO-99 Box Product overview: LF298H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF298H/NOPB can be used for catalog matching and distributor lookup.
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 070882-LF298H/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Sample and Hold Amplifier 1 Circuit TO-99-8
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample and Hold IC TO-99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample & Hold Amplifiers Mono Sample and Hold Circuit
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF298H/NOPB | 687-LF298H/NOPB | LF298H/NOPB | 070882-LF298H/NOPB | LF298H/NOPB-ND | LF298H/NOPB | LF298H/NOPB | LF298H/NOPB | LF298H/NOPB |
| Product Name | LF298 Monolithic Sample and Hold Circuit | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF298H/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amplifiers | |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | SOIC,TO-99 | Bulk | TO-CAN-8 | TO-99-8 | TO-99-8 Metal Can | Through Hole | TO-99-8 Metal Can | TO-99-8 Metal Can | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 15 volts | 5 to 18 volts | 10 volts | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |