Texas Instruments LF198QML-SP Monolithic Sample and Hold Circuit LF198WG-QMLV

Description
Monolithic Sample and Hold Circuit 14-CFP -55 to 125
Request a Quote Datasheet
Description
Monolithic Sample and Hold Circuit 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF198QML-SP Monolithic Sample and Hold Circuit - LF198WG-QMLV - Texas Instruments
Dallas, TX, United States
LF198QML-SP Monolithic Sample and Hold Circuit
LF198WG-QMLV
LF198QML-SP Monolithic Sample and Hold Circuit LF198WG-QMLV
Monolithic Sample and Hold Circuit 14-CFP -55 to 125

Monolithic Sample and Hold Circuit 14-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1342325-LF198WG-QMLV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1342325-LF198WG-QMLV
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1342325-LF198WG-QMLV
Win Source Part Number: 1342325-LF198WG-QMLV Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 1 Output Type: No Amplifier Type: Sample and Hold Current - Input Bias: 75 nA Voltage - Input Offset: 5 mV Current - Output / Channel: 25 mA Mounting Type: Surface Mount Package / Case: 14-CSOIC (0.250", 6.35mm Width) Supplier Device Package: 14-CFP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1342325-LF198WG-QMLV
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 1
Output Type: No
Amplifier Type: Sample and Hold
Current - Input Bias: 75 nA
Voltage - Input Offset: 5 mV
Current - Output / Channel: 25 mA
Mounting Type: Surface Mount
Package / Case: 14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package: 14-CFP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Operational Amplifier IC - 687-LF198WG-QMLV - ERSAELECTRONICS PTE. LTD.
Singapore
Operational Amplifier IC
687-LF198WG-QMLV
Operational Amplifier IC 687-LF198WG-QMLV
Monolithic Sample and Hold Circuit 14-CFP -55 to 125 Product overview: LF198WG-QMLV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF198WG-QMLV can be used for catalog matching and distributor lookup.

Monolithic Sample and Hold Circuit 14-CFP -55 to 125 Product overview: LF198WG-QMLV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF198WG-QMLV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LF198WG-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF198WG-QMLV
Instrumentation, OP Amps, Buffer Amps LF198WG-QMLV
Sample and Hold Amplifier 1 Circuit Single-Ended 14-CFP

Sample and Hold Amplifier 1 Circuit Single-Ended 14-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF198WG-QMLV
Integrated Circuits (ICs) - Linear - Amplifiers LF198WG-QMLV
MONOLITHIC SAMPLE AND HOLD CIRCU

MONOLITHIC SAMPLE AND HOLD CIRCU

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF198WG-QMLV 1342325-LF198WG-QMLV 687-LF198WG-QMLV LF198WG-QMLV LF198WG-QMLV
Product Name LF198QML-SP Monolithic Sample and Hold Circuit Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Sample and Hold Amplifiers
Package Type CFP 14-CSOIC (0.250", 6.35mm Width) Tray SOIC; 14-CSOIC (0.250\", 6.35mm Width) Surface Mount
VOS 5 millivolts 5 millivolts
IBIAS 0.0750 µA 0.0750 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers