Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196063-LF198H/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Family Name: LF198
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Dual Supply Voltage (±): ±5 V ~ 18 V
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
IC SAMPL/HOLD 1 CIRCUIT TO99-8
IC SAMPL/HOLD 1 CIRCUIT TO99-8
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF198H/NOPB | 1196063-LF198H/NOPB | LF198H/NOPB | LF198H/NOPB-ND | LF198H/NOPB | LF198H/NOPB | LF198H/NOPB | LF198H/NOPB |
| Product Name | LF198-N Monolithic Sample and Hold Circuit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF198H/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Sample and Hold Amplifiers | |||||||
| Package Type | TO-99 | TO-CAN-8 | TO-99-8 Metal Can | TO-99-8 Metal Can | Through Hole | |||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.0050 µA | 0.0050 µA |