Texas Instruments PMIC - PMIC - Motor Drivers, Controllers - L293NEE4 L293NEE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007586-L293NEE4 Length: 19.8 mm Mounting: SMD (SMT) Interface: Parallel Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 4 Weight: 951.693491 mg Number of Pins: 16 Number of Outputs: 4 Output Current: 1 A Output Voltage: 36 V Width: 6.35 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: PDIP Alternative Parts (Cross-Reference): MAX4700CPE; L293DNE; L293NE; L293DNEE4; ADM202EANZ; ADM232AANZ; ADM202JNZ1210964; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4.5 V Logic Function: AND Nominal Supply Current: 24 mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007586-L293NEE4 Length: 19.8 mm Mounting: SMD (SMT) Interface: Parallel Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 4 Weight: 951.693491 mg Number of Pins: 16 Number of Outputs: 4 Output Current: 1 A Output Voltage: 36 V Width: 6.35 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: PDIP Alternative Parts (Cross-Reference): MAX4700CPE; L293DNE; L293NE; L293DNEE4; ADM202EANZ; ADM232AANZ; ADM202JNZ1210964; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4.5 V Logic Function: AND Nominal Supply Current: 24 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - L293NEE4 - 1007586-L293NEE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L293NEE4
1007586-L293NEE4
PMIC - PMIC - Motor Drivers, Controllers - L293NEE4 1007586-L293NEE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007586-L293NEE4 Length: 19.8 mm Mounting: SMD (SMT) Interface: Parallel Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 4 Weight: 951.693491 mg Number of Pins: 16 Number of Outputs: 4 Output Current: 1 A Output Voltage: 36 V Width: 6.35 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: PDIP Alternative Parts (Cross-Reference): MAX4700CPE; L293DNE; L293NE; L293DNEE4; ADM202EANZ; ADM232AANZ; ADM202JNZ1210964; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 36 V Min Supply Voltage: 4.5 V Logic Function: AND Nominal Supply Current: 24 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007586-L293NEE4
Length: 19.8 mm
Mounting: SMD (SMT)
Interface: Parallel
Thickness: 4.57 mm
Height: 5.08 mm
Number of Drivers: 4
Weight: 951.693491 mg
Number of Pins: 16
Number of Outputs: 4
Output Current: 1 A
Output Voltage: 36 V
Width: 6.35 mm
Categories: PMIC - Motor Drivers,Controllers
Case / Package: PDIP
Alternative Parts (Cross-Reference): MAX4700CPE; L293DNE; L293NE; L293DNEE4; ADM202EANZ; ADM232AANZ; ADM202JNZ1210964;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 36 V
Min Supply Voltage: 4.5 V
Logic Function: AND
Nominal Supply Current: 24 mA

Buy Now
Motor Driver IC - 744-L293NEE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-L293NEE4
Motor Driver IC 744-L293NEE4
Quadruple Half-H Drivers 16-PDIP 0 to 70 Product overview: L293NEE4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293NEE4 can be used for catalog matching and distributor lookup.

Quadruple Half-H Drivers 16-PDIP 0 to 70 Product overview: L293NEE4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293NEE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-L293NEE4-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-L293NEE4-ND
Motor Drivers, Controllers 296-L293NEE4-ND
QUADRUPLE HALF-H DRIVERS 16-PDIP

QUADRUPLE HALF-H DRIVERS 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L293NEE4
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L293NEE4
QUADRUPLE HALF-H DRIVERS 16-PDIP

QUADRUPLE HALF-H DRIVERS 16-PDIP

Supplier's Site
Motor Drivers, Controllers - L293NEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L293NEE4
Motor Drivers, Controllers L293NEE4
Bipolar Motor Driver Bipolar Parallel 16-PDIP

Bipolar Motor Driver Bipolar Parallel 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers
Product Number 1007586-L293NEE4 744-L293NEE4 296-L293NEE4-ND L293NEE4 L293NEE4
Product Name PMIC - PMIC - Motor Drivers, Controllers - L293NEE4 Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 C (32 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
AC Input 36 volts 4 to 36 volts
DC Input 36 volts 36 volts 4 to 36 volts
Voltage 36 volts 4.5 to 36 volts
Continuous Current 1 amps 0.6000 amps
Unlock Full Specs
to access all available technical data