Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1191644-JM38510/1120
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125 Product overview: JM38510/11202BGA from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-JM38510/11202BGA
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | JM38510/11202BGA | 1191644-JM38510/11202BGA | 692-JM38510/11202BGA | JM38510/11202BGA |
| Product Name | LM193JAN Low Power Low Offset Voltage Dual Comparator | Linear - Linear - Comparators - JM38510/11202BGA | Low-Power Dual Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 5 to 36 volts | ||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |