Differential Comparator With Strobes 8-CDIP -55 to 125
Comparator Single ±15V/30V 8-Pin CDIP Tube Product overview: JM38510/10304BPA from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-JM38510/10304BPA
Comparator Differential Open-Collector, Open-Emitter 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | JM38510/10304BPA | 692-JM38510/10304BPA | JM38510/10304BPA |
| Product Name | LM111 Differential Comparator With Strobes | 15V 30V Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |
| VOS | 3 millivolts | 3 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |