Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolation Amplifier, 1.5kV, 50kHz BW, 140dB CMRR, SOIC Product overview: ISO124UE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 50kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5kV, 50kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO124UE4 can be used for catalog matching and distributor lookup.
10-V INPUT, PRECISION VOLTAGE SE
10-V INPUT, PRECISION VOLTAGE SE
Isolation Amplifier 1 Circuit No 8-SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO124UE4 | 687-ISO124UE4 | 296-ISO124UE4-ND | ISO124UE4 | ISO124UE4 | ISO124UE4 |
| Product Name | ISO124 Precision Lowest Cost Isolation Amplifier | 1.5kV 50kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers |
| Device Type | Isolaltion Amplifiers | |||||
| Standards and Certifications | RoHS | |||||
| Package Type | PDIP,SOIC | Rail/Tube | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | 28-SOIC (0.295, 7.50mm Width), 8 Leads | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 18 volts | 36 volts |