Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier, 50kHz BW, 1.5kV Isolation, SOIC Product overview: ISO124U/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO124U/1K can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 138215-ISO124U/1K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Family Name: ISO124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD206AY; AD206BY; AD208AY; AD204KNZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Isolation Amplifiers Precision Low Cost Isolation Amp
Isolation Amplifier 1 Circuit 8-SOIC
SOIC-28-300mil Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO124U/1K | ISO124U/1K | 687-ISO124U/1K | 296-37890-1-ND | 138215-ISO124U/1K | ISO124U/1K | ISO124U/1K | ISO124U/1K | ISO124U/1K | ISO124U/1K |
| Product Name | ISO124 Precision Lowest Cost Isolation Amplifier | Instrumentation, OP Amps, Buffer Amps | 50kHz 1.5kV SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO124U/1K | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | Surface Mount | Tape and Reel | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | SOIC; 8-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | SOIC | 8-SOIC | ||
| Supply Voltage (VS) | 9 volts | 18 volts | 4.5 to 18 volts | |||||||
| VOS | 20 millivolts | 20 millivolts | 20 millivolts |