Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Isolation Amplifier, 50kHz BW, 1.5kV Iso, ±18V, PDIP Product overview: ISO124P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 1.5kV, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 1.5kV, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO124P can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 085779-ISO124P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Family Name: ISO124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD215AYZ; AD215AY; AD215BY;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Motor Drive & Control, System Monitoring, Test & Measurement
Isolating amplifier,ISO124P DIP16 1500V
Isolating amplifier,ISO124P DIP16 1500V
Isolating amplifier,ISO124P DIP16 1500V
ISOLATION AMPLIFIER, 1 FUNC, 1500V ISOLATION-MIN, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
50kHz 20mV Single PDIP-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifiers Precision Low Cost Isolation Amp
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit 8-PDIP
Isolation Amplifier 1 Circuit 8-PDIP
IC, AMP ISOLATION, PDIP16, 124; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50mV; Isolation Voltage:1.5kV; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Bandwidth:50kHz; Gain Non-LinearityRoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Radwell International | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ISO124P | 687-ISO124P | ISO124P-ND | 085779-ISO124P | 3008243 | 3008243P | 16683978 | ISO124P | ISO124P | ISO124P | ISO124P | ISO124P | ISO124P | 34AH0855 |
| Product Name | ISO124 Precision Lowest Cost Isolation Amplifier | 50kHz 1.5kV 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO124P | Isolation Amplifiers | Isolation Amplifiers | Linear Amplifier IC | Operational Amplifier/Comparator >> Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Isolation, Pdip16, 124; No. Of Amplifiers Texas Instruments |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||||
| Package Type | PDIP,SOIC | Rail/Tube | DIP; "16-DIP (0.300"", 7.62mm), 8 Leads" | DIP; PDIP; 16-PDIP | DIP; PDIP; Pdip | DIP; PDIP; PDIP | PDIP | Through Hole | Through Hole | DIP; 16-DIP (0.300\", 7.62mm), 8 Leads | ||||
| Standards | RoHS | RoHS | ||||||||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 9 volts | 9 volts |