Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolation Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1190591-ISO122U
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width) 8 Leads
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Voltage - Input Offset: 20mV
Family Name: ISO122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 15mA
SR - Slew Rate: 2 V/μs
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): AD215AYZ; AD206AY; 277J;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Metering, Motor Drive & Control, Test & Measurement
Isolated Amplifier, 1.5kV Isolation, 50kHz BW, 140dB CMRR, SOIC Product overview: ISO122U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5kV, 50kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 1.5kV, 50kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122U can be used for catalog matching and distributor lookup.
Isolating amplifier,ISO122U SOIC28 1500V
Isolating amplifier,ISO122U SOIC28 1500V
Isolating amplifier,ISO122U SOIC28 1500V
IC, AMP ISOLATION, SMD, SOIC8, 122; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122U | ISO122U-ND | 1190591-ISO122U | 687-ISO122U | 288777 | 288777P | 28AH2687 | ISO122U | ISO122U | ISO122U | ISO122U | ISO122U |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U | Isolated 1.5kV 50kHz SOIC Operational Amplifier IC | Isolation Amplifiers | Isolation Amplifiers | Ic, Amp Isolation, Smd, Soic8, 122; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | Rail/Tube | SOIC; Soic | SOIC; SOIC | Surface Mount | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | Surface Mount | ||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs |