Texas Instruments ISO122 Precision Lowest Cost Isolation Amplifier ISO122U/1KE4

Description
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO122 Precision Lowest Cost Isolation Amplifier - ISO122U/1KE4 - Texas Instruments
Dallas, TX, United States
ISO122 Precision Lowest Cost Isolation Amplifier
ISO122U/1KE4
ISO122 Precision Lowest Cost Isolation Amplifier ISO122U/1KE4
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85

Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U/1KE4 - 983411-ISO122U/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U/1KE4
983411-ISO122U/1KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U/1KE4 983411-ISO122U/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983411-ISO122U/1KE4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 36 V Number of Elements: 1 Bandwidth: 50 kHz Resistance: 200 kΩ Slew Rate: 2 V/µs Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Max Input Voltage: -5 V Output Current per Channel: 15 mA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Nominal Supply Current: 14 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Voltage Gain: 0 dB Input Offset Voltage (Vos): 50 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983411-ISO122U/1KE4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 36 V
Number of Elements: 1
Bandwidth: 50 kHz
Resistance: 200 kΩ
Slew Rate: 2 V/µs
Number of Channels: 1
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Max Input Voltage: -5 V
Output Current per Channel: 15 mA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Nominal Supply Current: 14 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4.5 V
Voltage Gain: 0 dB
Input Offset Voltage (Vos): 50 mV

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number ISO122U/1KE4 983411-ISO122U/1KE4
Product Name ISO122 Precision Lowest Cost Isolation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U/1KE4
Device Type Isolaltion Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC SOIC; SOIC
Standards RoHS
Supply Voltage (VS) 36 volts
Unlock Full Specs
to access all available technical data