Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 128919-ISO122U/1K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Isolated Amplifier, 50kHz BW, 20mV Vos, 1-Ch, 8-SOIC Product overview: ISO122U/1K from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 50kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO122U/1K can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122U/1K | 128919-ISO122U/1K | 771-ISO122U/1K | 296-41270-2-ND | ISO122U/1K | ISO122U/1K | ISO122U/1K | ISO122U/1K | ISO122U/1K |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122U/1K | Isolated 50kHz SOIC Special Purpose Amplifier Ic | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | Surface Mount | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | 28-SOIC (0.295, 7.50mm Width), 8 Leads | ||
| Supply Voltage (VS) | 4.5 to 18 volts | 9 volts | 36 volts | ||||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps |