Texas Instruments ISO122 Precision Lowest Cost Isolation Amplifier ISO122P

Description
Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Request a Quote Datasheet
Description
Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO122 Precision Lowest Cost Isolation Amplifier - ISO122P - Texas Instruments
Dallas, TX, United States
ISO122 Precision Lowest Cost Isolation Amplifier
ISO122P
ISO122 Precision Lowest Cost Isolation Amplifier ISO122P
Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85

Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISO122P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISO122P-ND
Instrumentation, Op Amps, Buffer Amps ISO122P-ND
Isolation Amplifier 1 Circuit 8-PDIP

Isolation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Isolated 50kHz 1.5kV Operational Amplifier IC - 687-ISO122P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50kHz 1.5kV Operational Amplifier IC
687-ISO122P
Isolated 50kHz 1.5kV Operational Amplifier IC 687-ISO122P
Isolated Amplifier, 50kHz BW, 1.5kV Isolation, PDIP Product overview: ISO122P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122P can be used for catalog matching and distributor lookup.

Isolated Amplifier, 50kHz BW, 1.5kV Isolation, PDIP Product overview: ISO122P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122P - 018115-ISO122P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122P
018115-ISO122P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122P 018115-ISO122P
Manufacturer: Texas Instruments Win Source Part Number: 018115-ISO122P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 50kHz Amplifier Type: Isolation Slew Rate: 2 V/μs Voltage - Input Offset: 20mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 5mA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 018115-ISO122P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement

Buy Now Datasheet
Isolation Amplifiers - 1977179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
1977179
Isolation Amplifiers 1977179
ISO122P, Isolation Amplifiers

ISO122P, Isolation Amplifiers

Supplier's Site
Isolation Amplifiers - 1977180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
1977180P
Isolation Amplifiers 1977180P
ISO122P, Isolation Amplifiers

ISO122P, Isolation Amplifiers

Supplier's Site
Isolation Amplifiers - 1977180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
1977180
Isolation Amplifiers 1977180
ISO122P, Isolation Amplifiers

ISO122P, Isolation Amplifiers

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - ISO122P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO122P
Integrated Circuits (ICs) - Linear - Amplifiers ISO122P
IC OPAMP ISOLATION 1 CIRC 8DIP

IC OPAMP ISOLATION 1 CIRC 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISO122P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISO122P
IC OPAMP ISOLATION 1 CIRC 8DIP

IC OPAMP ISOLATION 1 CIRC 8DIP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Isolation Amplifiers - ISO122P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Isolation Amplifiers
ISO122P
Operational Amplifier/Comparator >> Isolation Amplifiers ISO122P
50kHz 20mV Single PDIP-8 Isolation Amplifiers ROHS

50kHz 20mV Single PDIP-8 Isolation Amplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISO122P - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
ISO122P
Instrumentation, OP Amps, Buffer Amps ISO122P
IC OPAMP ISOLATION 1 CIRC 8DIP

IC OPAMP ISOLATION 1 CIRC 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISO122P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISO122P
Instrumentation, OP Amps, Buffer Amps ISO122P
Isolation Amplifier 1 Circuit 8-PDIP

Isolation Amplifier 1 Circuit 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
ISO122P
Isolation Amplifiers ISO122P
Isolation Amplifiers Precision Low Cost Isolation Amp

Isolation Amplifiers Precision Low Cost Isolation Amp

Buy Now Datasheet
Isolation Amplifier, 50Khz, 2V/us, Dip-8; Svhc Texas Instruments - 64AH3747 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 50Khz, 2V/us, Dip-8; Svhc Texas Instruments
64AH3747
Isolation Amplifier, 50Khz, 2V/us, Dip-8; Svhc Texas Instruments 64AH3747
ISOLATION AMPLIFIER, 50KHZ, 2V/US, DIP-8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ISOLATION AMPLIFIER, 50KHZ, 2V/US, DIP-8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number ISO122P ISO122P-ND 687-ISO122P 018115-ISO122P 1977179 1977180P ISO122P ISO122P ISO122P ISO122P ISO122P ISO122P 64AH3747
Product Name ISO122 Precision Lowest Cost Isolation Amplifier Instrumentation, Op Amps, Buffer Amps Isolated 50kHz 1.5kV Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122P Isolation Amplifiers Isolation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Isolation Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Isolation Amplifiers Isolation Amplifier, 50Khz, 2V/us, Dip-8; Svhc Texas Instruments
Device Type Isolaltion Amplifiers Isolaltion Amplifiers Isolaltion Amplifiers Isolaltion Amplifiers Isolaltion Amplifiers
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm), 8 Leads" Rail/Tube DIP; PDIP; 16-PDIP DIP; PDIP; Pdip DIP; PDIP; PDIP Through Hole PDIP Through Hole DIP; 16-DIP (0.300\", 7.62mm), 8 Leads
Source Current (IS) 5 milliamps 5 milliamps 5 milliamps 5 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs
Unlock Full Specs
to access all available technical data