Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolated Amplifier, 50kHz BW, 1.5kV Isolation, 2-Ch, SOIC Product overview: ISO122JUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122JUE4 can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 50MHz Band Width, BIPolar, PDSO8
IC OP AMP 1CH 8-SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
Isolation Amplifier 1 Circuit No 8-SOIC
Isolation IC Data Acquisition 8-SOIC
10-V INPUT, VOLTAGE SENSING ISOL
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISO122JUE4 | 687-ISO122JUE4 | ISO122JUE4 | 296-ISO122JUE4-ND | ISO122JUE4 | ISO122JUE4 | ISO122JUE4 | ISO122JUE4 |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Isolated 50kHz 1.5kV SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | PDIP,SOIC | Rail/Tube | SOIC; SOIC8 | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | 28-SOIC (0.295, 7.50mm Width), 8 Leads | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 18 volts | 36 volts |