Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier, 50kHz BW, 1.5kV Isolation, 4-Ch, SOIC Product overview: ISO122JU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122JU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018114-ISO122JU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Family Name: ISO122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD215AYZ; AD215BY; AD215AY;
Introduction Date: March 07, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Metering, Motor Drive & Control, Test & Measurement
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC, AMP ISOLATION, SMD, SOIC8, 122; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISO122JU | ISO122JU-ND | 687-ISO122JU | 018114-ISO122JU | ISO122JU | ISO122JU | ISO122JU | ISO122JU | 28AH2686 | ISO122JU |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | 50kHz 1.5kV SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Isolation, Smd, Soic8, 122; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | Rail/Tube | SOIC; 8-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | Surface Mount | Surface Mount | |||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |