Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1190590-ISO122JU/1K
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 50kHz
Supply Current: 5mA
Amplifier Type: Isolation
Slew Rate: 2V/μs
Voltage - Input Offset: 20mV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC, 8 Leads
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISO122
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
±10-V-input isolated amplifier 8-SOIC -25 to 85 Product overview: ISO122JU/1K from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO122JU/1K can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122JU/1K | 296-41269-6-ND | 1190590-ISO122JU/1K | 771-ISO122JU/1K | ISO122JU/1K | ISO122JU/1K | ISO122JU/1K | ISO122JU/1K | ISO122JU/1K |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1K | Isolated SOIC Special Purpose Amplifier Ic | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | Tape and Reel | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | Surface Mount | ||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |