Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Isolation Amplifier 1 Circuit 8-PDIP
Isolated Amplifier, 50kHz BW, 1.5kV Isolation, 140dB CMRR, PDIP Product overview: ISO122JPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122JPE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082541-ISO122JPE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifiers Precision Low Cost Isolation Amp
Isolation Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122JPE4 | 296-36097-5-ND | 687-ISO122JPE4 | 082541-ISO122JPE4 | ISO122JPE4 | ISO122JPE4 | ISO122JPE4 | ISO122JPE4 |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | Isolated 50kHz 1.5kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JPE4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm), 8 Leads" | Rail/Tube | DIP; PDIP; 16-PDIP | Through Hole | DIP; 16-DIP (0.300\", 7.62mm), 8 Leads | ||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |