Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Isolation Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1049058-ISO122JP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement
Isolating amplifier,ISO122JP DIP16 1500V
Isolating amplifier,ISO122JP DIP16 1500V
Isolating amplifier,ISO122JP DIP16 1500V
Isolation Amplifier, 50kHz BW, 1.5kV Isolation, ±18V, PDIP Product overview: ISO122JP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 1.5kV, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 1.5kV, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122JP can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifiers Precision Low Cost Isolation Amp
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122JP | ISO122JP-ND | 1049058-ISO122JP | 4618267 | 4618267P | 687-ISO122JP | ISO122JP | ISO122JP | ISO122JP | ISO122JP |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JP | Isolation Amplifiers | Isolation Amplifiers | 50kHz 1.5kV 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm), 8 Leads" | DIP; PDIP; 16-PDIP | DIP; PDIP; Pdip | DIP; PDIP; PDIP | Rail/Tube | Through Hole | Through Hole | DIP; 16-DIP (0.300\", 7.62mm), 8 Leads | |
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | |||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |