Precision Low Cost Isolation Amplifier 16-CDIP SB -55 to 125
ISO121 - 10 V-INPUT PRECISION IS Product overview: ISO121BG from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO121BG can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 16-CDIP
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 60MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 60MHz Band Width, BIPolar, CDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 1190588-ISO121BG
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 60kHz
Supply Current: 4mA
Amplifier Type: Isolation
Slew Rate: 2V/μs
Voltage - Input Offset: 5mV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 40-CDIP , 16 Leads
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ISO121
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Isolation Amplifiers Prec Lo Cost Iso Amp
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO121BG | 687-ISO121BG | 296-12577-5-ND | ISO121BG | 1190588-ISO121BG | ISO121BG | ISO121BG | ISO121BG | ISO121BG |
| Product Name | ISO121 Precision Low Cost Isolation Amplifier | 10 V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO121BG | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | CDIP SB | Bulk | CDIP; "40-CDIP (0.600"", 15.24mm), 16 Leads" | DIP; CDIP; CDIP16SB | DIP; CDIP; 40-CDIP (0.600\", 15.24mm), 16 Leads | Through Hole | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||||
| Bandwidth | 0.0600 MHz | 0.0600 MHz | 0.0600 MHz | 0.0600 MHz |