The ISO120G is a precision isolation amplifier designed by Texas Instruments, featuring a unique duty cycle modulation-demodulation technique that allows for digital signal transmission across a 2pF differential capacitive barrier. This design ensures high reliability and excellent transient immunity, making it suitable for various applications. The amplifier operates within a power supply range of -4.5V to -18V and exhibits low quiescent current, which enhances its efficiency in diverse environments. The ISO120G is characterized by a maximum nonlinearity of 0.01% and an offset voltage drift of 150¬µV/¬8C, ensuring high precision in measurements. It supports a bandwidth of 60kHz without requiring external components, and with the addition of two capacitors, it can achieve precision specifications at a reduced bandwidth of 6kHz. The device is rated for continuous isolation voltage of 1500Vrms, making it suitable for applications that require ground loop elimination, industrial process control, and biomedical measurements. The amplifier is housed in a 24-pin hermetic DIP package and operates effectively across a wide temperature range of -25¬8C to 85¬8C. Its features include high input mode rejection (115dB at 60Hz) and user control of carrier frequency, which adds flexibility for various engineering applications.
ISO120 Precision Low Cost Isolation Amplifier
Isolation Amplifier 1 Circuit 16-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1190586-ISO120G
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 60kHz
Supply Current: 4mA
Amplifier Type: Isolation
Slew Rate: 2V/μs
Voltage - Input Offset: 10mV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 24-CDIP , 16 Leads
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ISO120
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Isolation Amplifier, 1.5kV Isolation, 60kHz BW, CDIP-16 Product overview: ISO120G from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 60kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5kV, 60kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO120G can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube
Isolation Amplifiers Prec Lo Cost Iso Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISO120G | ISO120G-ND | 1190586-ISO120G | 687-ISO120G | ISO120G | ISO120G | 815-ISO120G | ISO120G |
| Product Name | ISO120 Precision Low Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO120G | 1.5kV 60kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube | Isolation Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |