ISOLATION AMPLIFIER, 2500V ISOLATION-MIN, 20kHz BAND WIDTH, CDIP16, 0.900 INCH, SIDE-BRAZED, HYBRID, CERAMIC, DIP-32/16 Product overview: ISO107 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V, 20kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2500V, 20kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO107 can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISO107 | ISO107 | ISO107 | ISO107 |
| Product Name | 2500V 20kHz DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | |
| Bandwidth | 0.0200 MHz | 0.0200 MHz | 0.0200 MHz | |
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Rail/Tube | 32-CDIP (0.900, 22.90mm), 16 Leads | DIP; CDIP; 32-CDIP (0.900\", 22.90mm), 16 Leads | |
| Supply Voltage (VS) | 36 volts |