IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
Win Source Part Number: 1339212-INA241A3IDDF
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
-3db Bandwidth: 1.1 MHz
Amplifier Type: Current Sense
Slew Rate: 8V/µs
Current - Input Bias: 35 µA
Voltage - Input Offset: 3 µV
Current - Supply: 2.5mA
Mounting Type: Surface Mount
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
-5-V TO 110-V BIDIRECTIONAL ULTR Product overview: INA241A3IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA241A3IDDFR can be used for catalog matching and distributor lookup.
-5-V TO 110-V BIDIRECTIONAL ULTR
-5-V TO 110-V BIDIRECTIONAL ULTR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA241A3IDDFRDKR-ND | 1339212-INA241A3IDDFR | 687-INA241A3IDDFR | INA241A3IDDFR | INA241A3IDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | Tape & Reel (TR) | Surface Mount | Surface Mount |
| VOS | 0.0030 millivolts | 0.0030 millivolts |