High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface 10-VSSOP -40 to 125
MSOP-10 Current-Sensing Amplifiers ROHS
CURRENT SENSE AMPLIFIER, 3.5KHZ, VSSOP10; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.5kHz; RoHS Compliant: Yes
| Texas Instruments | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA226AIDGSR | INA226AIDGSR | 28AH2648 |
| Product Name | INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Current Sense Amplifier, 3.5Khz, Vssop10; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | RoHS |