Texas Instruments INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor INA223AIDSKT

Description
Analog Output Current Shunt, Voltage and Instantaneous Power Monitor 10-SON -40 to 105
Request a Quote Datasheet
Description
Analog Output Current Shunt, Voltage and Instantaneous Power Monitor 10-SON -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor - INA223AIDSKT - Texas Instruments
Dallas, TX, United States
INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor
INA223AIDSKT
INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor INA223AIDSKT
Analog Output Current Shunt, Voltage and Instantaneous Power Monitor 10-SON -40 to 105

Analog Output Current Shunt, Voltage and Instantaneous Power Monitor 10-SON -40 to 105

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA223AIDSKT
Current Sense Amplifiers INA223AIDSKT
Current Sense Amplifiers Ana Out Crnt Shunt & Vltg Instant Pwr Mon

Current Sense Amplifiers Ana Out Crnt Shunt & Vltg Instant Pwr Mon

Buy Now Datasheet
TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C - 815-INA223AIDSKT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C
815-INA223AIDSKT
TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C 815-INA223AIDSKT
TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C

TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA223AIDSKT INA223AIDSKT 815-INA223AIDSKT
Product Name INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor Current Sense Amplifiers TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C
Standards and Certifications RoHS
Package Type SON 10-WFDFN Exposed Pad
RoHS Compliant RoHS
Bandwidth 0.0250 MHz
GBW 0.0250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM119QML-SP High Speed Dual Comparator - 5962-9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers