Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Current Shunt Monitor Single 26V SC-70
Current Shunt Monitor Single 26V SC-70
Current Shunt Monitor Single 26V SC-70
High-Precision Current Sense Amp, 26V, 1% Acc, 14kHz BW, SMT Product overview: INA214AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214AIDCKT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC, CURR SHUNT MON 100V/VSC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply VoltageRoHS Compliant: Yes
IC, CURR SHUNT MON 100V/VSC70-6, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes
Current Sense Amplifiers Hi/Lo-Side Bi-Dir 0- Drift Ser Crnt Shunt
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA214AIDCKT | 7099117 | 7099117P | 687-INA214AIDCKT | 296-23422-1-ND | INA214AIDCKT | 28AH2640 | 33AH3965 | INA214AIDCKT | INA214AIDCKT | INA214AIDCKT | INA214AIDCKT |
| Product Name | INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Current Sensing Amplifiers | Current Sensing Amplifiers | 26V 14kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Curr Shunt Mon 100V/vsc70-6; No. Of Amplifiers Texas Instruments | Ic, Curr Shunt Mon 100V/vsc70-6, Reel; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SC70,UQFN | SC-70; Sc-70 | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | |||||
| Device Type | Current Sense Amplifier | Current Sense Amplifier | ||||||||||
| Standards | RoHS | RoHS | ||||||||||
| Supply Voltage (VS) | 24 volts | 2.7 volts | 2.7 volts |