The INA214AIDCKRG4 is a voltage-output, current-shunt monitor in the INA21x series, designed for high- or low-side current sensing with bidirectional measurement capability. It operates from a 2.7-V to 26-V single supply and features a fixed gain of 100 V/V, enabling accurate current measurement with shunt voltage drops as low as 10 mV full-scale. The device has a maximum offset voltage of ±35 μV and a maximum offset drift of 0.5 μV/°C, supporting precision applications. It is packaged in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation over the extended temperature range of -40°C to +125°C. The part includes a reference voltage input for offset adjustment and draws a maximum supply current of 100 µA.
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Bi-Dir Zero-Drift Current Shunt Monitor IC, 26V, 14kHz BW, 60uV Vos Product overview: INA214AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214AIDCKRG4 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA214AIDCKRG4 | 687-INA214AIDCKRG4 | INA214AIDCKRG4-ND | INA214AIDCKRG4 | INA214AIDCKRG4 | INA214AIDCKRG4 | INA214AIDCKRG4 |
| Product Name | INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | 26V 14kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | SC70,UQFN | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | Surface Mount | |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 2.7 volts | 2.7 volts | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |