High-speed, precision difference amplifiers with fixed gain of 10 V/V or 0.1 V/V, available in an SO-14 surface-mount package, operating over a temperature range of -55°C to +125°C with a quiescent current of 0.95 mA per amplifier, and supporting dual supply voltages from -2.25 V to -18 V or single supply voltages from +4.5 V to +36 V.
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 14-SOIC -55 to 125
Differential IC Optical Network 14-SOIC
Differential IC Optical Network 14-SOIC
Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2143UAE4 | INA2143UAE4-ND | INA2143UAE4 | INA2143UAE4 | INA2143UAE4 | INA2143UAE4 |
| Product Name | INA2143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |