Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U/2K5E4 INA2143U/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 205187-INA2143U/2K5E 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Alternative Parts (Cross-Reference): AD8279ARZ-R7; INA2143U/2K5; INA2143UE4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 205187-INA2143U/2K5E 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Alternative Parts (Cross-Reference): AD8279ARZ-R7; INA2143U/2K5; INA2143UE4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U/2K5E4 - 205187-INA2143U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U/2K5E4
205187-INA2143U/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U/2K5E4 205187-INA2143U/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 205187-INA2143U/2K5E 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Alternative Parts (Cross-Reference): AD8279ARZ-R7; INA2143U/2K5; INA2143UE4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205187-INA2143U/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Alternative Parts (Cross-Reference): AD8279ARZ-R7; INA2143U/2K5; INA2143UE4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Operational Amplifier IC - 687-INA2143U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-INA2143U/2K5E4
SOIC Operational Amplifier IC 687-INA2143U/2K5E4
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 14-SOIC -55 to 125 Product overview: INA2143U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2143U/2K5E4 can be used for catalog matching and distributor lookup.

High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 14-SOIC -55 to 125 Product overview: INA2143U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2143U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP DIFF 150KHZ DUAL 14SOIC - 815-INA2143U/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 150KHZ DUAL 14SOIC
815-INA2143U/2K5E4
IC OPAMP DIFF 150KHZ DUAL 14SOIC 815-INA2143U/2K5E4
IC OPAMP DIFF 150KHZ DUAL 14SOIC

IC OPAMP DIFF 150KHZ DUAL 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 205187-INA2143U/2K5E4 687-INA2143U/2K5E4 815-INA2143U/2K5E4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U/2K5E4 SOIC Operational Amplifier IC IC OPAMP DIFF 150KHZ DUAL 14SOIC
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts
Source Current (IS) 0.9500 milliamps
VOS 0.1000 millivolts
Slew Rate 5 V/µs 5 V/µs
Bandwidth 0.1500 MHz 0.1500 MHz
Unlock Full Specs
to access all available technical data