The INA213AIRSWR is a voltage-output, bi-directional current shunt monitor designed for high or low-side measurement applications. It features a wide common-mode voltage range from -0.3 V to 26 V and operates with a single power supply voltage between 2.7 V and 26 V. The device offers a fixed gain of 50 V/V and has a maximum offset voltage of ±35 OºV, enabling accurate current sensing with shunt drops as low as 10 mV full-scale. The INA213 exhibits low drift characteristics, with an offset drift of 0.5 µV/°C and a gain drift of 10 ppm/°C, ensuring stable performance over temperature variations. It draws a maximum quiescent current of 100 µA and is specified for an extended operating temperature range of -40°C to +125°C. The product is available in compact SC70 and UQFN packages, making it suitable for space-constrained applications such as notebook computers, cell phones, telecom equipment, power management, and battery chargers.
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1045530-INA213AIRSWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA213AIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213AIRSWR can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers Bi-Dir 0-Drift Ser Crnt Shunt Mon
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA213AIRSWR | 1045530-INA213AIRSWR | 296-48551-2-ND | 687-INA213AIRSWR | INA213AIRSWR | INA213AIRSWR | INA213AIRSWR | INA213AIRSWR | INA213AIRSWR |
| Product Name | INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIRSWR | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,UQFN | 10-UQFN (1.8x1.4) | 10-UFQFN | Tape and Reel | Surface Mount | 10-UFQFN | Surface Mount | ||
| Supply Voltage (VS) | 2.7 to 26 volts | 2.7 to 26 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts |