Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Operational Amplifier, 1 Func, 35uV Offset-Max, PDSO6
Amp Current Shunt Monitor, INA212AIDCKT
Amp Current Shunt Monitor, INA212AIDCKT
Amp Current Shunt Monitor, INA212AIDCKT
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Single SP Amp Current Shunt Monitor, 26V, 1% Acc, 14kHz BW Product overview: INA212AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA212AIDCKT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers Vltg Out Hi/Lo-Side Msmt Bi-Dir 0-Drift
IC, CURR SHUNT MON 1000V/V SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA212AIDCKT | INA212AIDCKT | 2528502P | 296-23586-1-ND | 687-INA212AIDCKT | INA212AIDCKT | INA212AIDCKT | 29AH5969 | INA212AIDCKT | INA212AIDCKT |
| Product Name | INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Current Sensing Amplifiers | Instrumentation, Op Amps, Buffer Amps | 26V 14kHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Ic, Curr Shunt Mon 1000V/v Sc70-6; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Package Type | SC70 | SOT; SC-70; SOT-SC70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Device Type | Current Sense Amplifier |