Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R Product overview: INA211BIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211BIDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 776783-INA211BIDCKT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: SC-70-6
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 14kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): INA211CQDCKRQ1; INA211BIDCKR; MAX9934FART+T; MAX9934TAUA+;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 35uV Offset-Max, PDSO6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA211BIDCKT | 296-INA211BIDCKTCT-ND | 687-INA211BIDCKT | 776783-INA211BIDCKT | INA211BIDCKT | INA211BIDCKT | INA211BIDCKT | INA211BIDCKT | INA211BIDCKT |
| Product Name | INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIDCKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70 | SOT; SC-70; SOT-SC70-6 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -40 to 125 C (-40 to 257 F) |