The INA210AIRSWR is a voltage-output, bi-directional current shunt monitor designed for high or low-side measurement applications. It features a wide common-mode voltage range from -0.3 V to 26 V and operates with a single power supply voltage between 2.7 V and 26 V. The device offers a maximum offset voltage of ±35 OºV, enabling accurate current sensing with shunt drops as low as 10 mV full-scale. The INA210AIRSWR is available with a fixed gain of 200 V/V and exhibits low offset drift of 0.5 µV/°C and gain drift of 10 ppm/°C. It draws a maximum quiescent current of 100 µA and is specified for an extended operating temperature range of -40°C to +125°C. The product is packaged in a compact 10-pin UQFN format, making it suitable for applications such as notebook computers, cell phones, telecom equipment, power management, and battery chargers.
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
High-Precision Current Sense Amp, 26V, 14kHz, 105dB CMRR, 35uV Vos, UQFN Product overview: INA210AIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210AIRSWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 040621-INA210AIRSWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 35uV Offset-Max, PQCC10
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers Bi-Dir 0-Drift Ser Crnt Shunt Mon
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA210AIRSWR | 687-INA210AIRSWR | 040621-INA210AIRSWR | INA210AIRSWR | 296-INA210AIRSWRTR-ND | INA210AIRSWR | INA210AIRSWR | INA210AIRSWR | INA210AIRSWR |
| Product Name | INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | 26V 14kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210AIRSWR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,UQFN | Tape and Reel | 10-UQFN (1.8x1.4) | UQFN10 | 10-UFQFN | 10-UFQFN | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 26 volts | 2.7 to 26 volts | 2.7 volts | ||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs |