The INA208 is a unidirectional current-shunt monitor designed for high-accuracy current sensing applications. It features a gain of 100 V/V and operates within a common-mode voltage range of -16 V to 80 V. The device incorporates dual comparators, with one comparator offering latching capability and the other providing an optional delay, enhancing its versatility in various applications. The INA208 supports a bandwidth of up to 500 kHz and operates from a single supply voltage ranging from 2.7 V to 18 V. It is specified for an extended temperature range of -40¬8C to 125¬8C, making it suitable for demanding environments. The product is available in multiple package options, including VSSOP and SOIC, facilitating integration into various designs.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA208AIDGST | INA208AIDGST |
| Product Name | INA208 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |