The INA208AIDGSR is a unidirectional current-shunt monitor designed by Texas Instruments, featuring a high gain of 100 V/V. It operates within a common-mode voltage range of -16 V to 80 V and supports a bandwidth of up to 500 kHz. This device includes dual comparators, with one comparator offering latching capability and the second allowing for an optional delay. The INA208AIDGSR is powered by a single supply voltage ranging from 2.7 V to 18 V and is specified for an extended temperature range of -40¬8C to 125¬8C. The device is available in a 10-pin VSSOP package and has a quiescent current of 1.8 mA. It is suitable for applications in notebook computers, cell phones, welding equipment, telecom equipment, automotive systems, power management, and battery chargers.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA208AIDGSR |
| Product Name | INA208 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators |
| RoHS Compliant | RoHS |