The INA207 is a unidirectional current-shunt monitor with dual comparators and a 50 V/V gain, designed to measure shunt voltage drops across a common-mode range of -16 V to 80 V. It features a 500 kHz bandwidth, 1.8 mA quiescent current, and operates from a single 2.7 V to 18 V supply. The device includes two open-drain comparators with internal 0.6 V references, a 1.2 V reference output on 14-pin variants, and is specified for operation from -40°C to 125°C. It is available in a VSSOP-10 package measuring 3.00 mm × 3.00 mm.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA207AIDGST | INA207AIDGST |
| Product Name | INA207 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |