High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
INA201 80V, Low-/High-side, High-Speed, Voltage Output Current Sense Amp with Comparator
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA201AIDR | INA201AIDR |
| Product Name | INA201 High-Side Measurement Current-Shunt Monitor with Comparator and Reference | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |