High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-VSSOP -40 to 125
High Side Measurement Current Shunt
High Side Measurement Current Shunt
High Side Measurement Current Shunt
IC, CURR-SHUNT MONITOR 8-MSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply Voltage RoHS Compliant: Yes
IC, CURR-SHUNT MONITOR 8-MSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA200AIDGKT | 6613352 | 6613352P | 34AH0832 |
| Product Name | INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference | Current Sensing Amplifiers | Current Sensing Amplifiers | Ic, Curr-Shunt Monitor 8-Msop; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.7 to 18 volts | |||
| CMRR | 100 dB | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |