Texas Instruments INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference INA200AID

Description
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference - INA200AID - Texas Instruments
Dallas, TX, United States
INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference
INA200AID
INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference INA200AID
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125

High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125

Buy Now Datasheet
Amplifier, Current Sense, 500Khz, Soic-8; No. Of Amplifiers Texas Instruments - 28AH2629 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Current Sense, 500Khz, Soic-8; No. Of Amplifiers Texas Instruments
28AH2629
Amplifier, Current Sense, 500Khz, Soic-8; No. Of Amplifiers Texas Instruments 28AH2629
AMPLIFIER, CURRENT SENSE, 500KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:9µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

AMPLIFIER, CURRENT SENSE, 500KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:9µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Analog Comparators Amplifier and Comparator Chips
Product Number INA200AID 28AH2629
Product Name INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference Amplifier, Current Sense, 500Khz, Soic-8; No. Of Amplifiers Texas Instruments
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
Unlock Full Specs
to access all available technical data