Texas Instruments INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1RSWT

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B1RSWT - Texas Instruments
Dallas, TX, United States
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B1RSWT
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1RSWT
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199B1RSWTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199B1RSWTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199B1RSWTTR-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199B1RSWTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199B1RSWTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199B1RSWTCT-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1RSWT - 1045480-INA199B1RSWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1RSWT
1045480-INA199B1RSWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1RSWT 1045480-INA199B1RSWT
Manufacturer: Texas Instruments Win Source Part Number: 1045480-INA199B1RSWT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-UQFN (1.8x1.4) Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 80kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045480-INA199B1RSWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B1RSWT
Current Sense Amplifiers INA199B1RSWT
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Buy Now Datasheet
IC OPAMP CURR SENSE 80KHZ 10UQFN - 815-INA199B1RSWT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CURR SENSE 80KHZ 10UQFN
815-INA199B1RSWT
IC OPAMP CURR SENSE 80KHZ 10UQFN 815-INA199B1RSWT
IC OPAMP CURR SENSE 80KHZ 10UQFN

IC OPAMP CURR SENSE 80KHZ 10UQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number INA199B1RSWT 296-INA199B1RSWTTR-ND 1045480-INA199B1RSWT INA199B1RSWT 815-INA199B1RSWT
Product Name INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1RSWT Current Sense Amplifiers IC OPAMP CURR SENSE 80KHZ 10UQFN
Standards and Certifications RoHS RoHS
Package Type SC70,UQFN 10-UFQFN 10-UQFN (1.8x1.4) 10-UFQFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 10
Supply Voltage (VS) 2.7 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details