Texas Instruments INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1DCKR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B1DCKR - Texas Instruments
Dallas, TX, United States
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B1DCKR
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1DCKR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40118-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40118-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40118-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40118-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40118-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40118-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40118-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40118-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40118-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1DCKR - 106439-INA199B1DCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1DCKR
106439-INA199B1DCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1DCKR 106439-INA199B1DCKR
Manufacturer: Texas Instruments Win Source Part Number: 106439-INA199B1DCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Family Name: INA199B1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 80kHz Alternative Parts (Cross-Reference): INA199B1DCKT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106439-INA199B1DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Family Name: INA199B1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 80kHz
Alternative Parts (Cross-Reference): INA199B1DCKT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B1DCKR
Current Sense Amplifiers INA199B1DCKR
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA199B1DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA199B1DCKR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA199B1DCKR
SC-70-6 Current-Sensing Amplifiers ROHS

SC-70-6 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number INA199B1DCKR 296-40118-1-ND 106439-INA199B1DCKR INA199B1DCKR INA199B1DCKR
Product Name INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B1DCKR Current Sense Amplifiers Operational Amplifier/Comparator >> Current-Sensing Amplifiers
Standards and Certifications RoHS RoHS
Package Type SC70,UQFN SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6 SC-70
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 6
Supply Voltage (VS) 2.7 to 26 volts
Unlock Full Specs
to access all available technical data